SZBZX84C8V2LT1G Zener Diodes by ON Semiconductor

250 mW; Zener Diode Voltage Regulator


This series of Zener diodes is offered in the convenient, surface mount plastic SOT-23 package. These devices are designed to provide voltage regulation with minimum space requirement. They are well suited for applications such as cellular phones, hand held portables, and high density PC boards.

Where to Buy

Prices starting from US$0.0158

Distributor Stock
Logo for RS
RS
from US$0.0410
14,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0410
9,872
in stock
Buy Now
Logo for element14
element14
from US$0.0198
9,872
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0187
9,872
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0158
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0161
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0280
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0184
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Zener Breakdown Voltage Range - 2.4 V to 75 V
250 mW Rating on FR-4 or FR-5 Board
Package Designed for Optimal Automated Board Assembly
Small Package Size for High Density Applications
ESD Rating of Class 3 (>16 KV) per Human Body Model
Mechanical Characteristics:
CASE: Void-free, transfer-molded, thermosetting plastic case
FINISH: Corrosion resistant finish, easily solderable
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds
POLARITY: Cathode indicated by polarity band
FLAMMABILITY RATING: UL94 V-0
Tight tolerance series available (see page 4)
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Voltage Regulation
MOSFET Gate Protection
End Products
Waveform Clipping
General Usage Device: Suitable for many different end products

Specifications

Description BZX84, 8.2 V (Automotive)
Compliance AEC Qualified PPAP Capable Pb-free Halide free
VZ Typ (V) 8.2
P Max (W) 0.25
Package Type SOT-23-3

Alternative Descriptions

Zener Diode 8.2V 6% 225mW Auto SOT23 | RS
Zener Diode, Aec-Q101, 8.2V, Sot-23 | Newark Electronics
ZENER DIODE, AEC-Q101, 8.2V, SOT-23 | element14
BZX84C8V2LT1 Series 225 mW 10 mA 8.2 V SMT Zener Voltage Regulator-SOT23-3 Auto | Future Electronics
Diode Zener Single 8.2V 6% 300mW 3-Pin SOT-23 T/R | Avnet America
SZBZX84C8V2LT1G Zener Diode, 8.2V 5% 225 mW SMT 3-Pin SOT-23 | ON Semiconductor SZBZX84C8V2LT1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SZBZX84C8V2LT1G?

Additional datasheets, footprints and schematics for SZBZX84C8V2LT1G are listed on our Part Details page. You can also find images and similar parts to SZBZX84C8V2LT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SZBZX84C8V2LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZBZX84C8V2LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SZBZX84C8V2LT1G fall under?

The SZBZX84C8V2LT1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to SZBZX84C8V2LT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SZBZX84C8V2LT1G you can contact the distributor directly for product support, shipping queries etc.

Is the SZBZX84C8V2LT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SZBZX84C8V2LT1G have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SZBZX84C8V2LT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SZBZX84C8V2LT1G often in real-time on the comparison pages.

What if I can't find stock of SZBZX84C8V2LT1G?

You can fill out our help required form which you can use to request a quote for SZBZX84C8V2LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay