Status: | Active |
---|---|
Series: | BZX84 |
RoHS: | Compliant |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0346
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0173
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
19,251
in stock
|
Buy Now | |
element14
from US$0.0176
|
19,251
in stock
|
Buy Now | |
Farnell
from US$0.0174
|
19,251
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0158
|
-
|
Buy Now | |
Avnet America
from US$0.0149
|
-
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now |
Zener Breakdown Voltage Range - 2.4 V to 75 V |
250 mW Rating on FR-4 or FR-5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Tight tolerance series available (see page 4) |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | BZX84, 16 V (Automotive) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 16 |
P Max (W) | 0.25 |
Package Type | SOT-23-3 |
Diode Zener Single 16V 6% 300mW 3-Pin SOT-23 T/R | Avnet Asia |
Zener Diode, Auto, 16V, 0.25W, Sot-23 | Newark Electronics |
ZENER DIODE, AUTO, 16V, 0.25W, SOT-23 | element14 |
Diode Zener Single 16V 5% 300mW 3-Pin SOT-23 T/R | Avnet Silica |
Zener Diode 16V 6% 225mW Auto SOT23 | RS |
BZX84C16LT1 Series 225 mW 10 mA 16 V SMT Zener Voltage Regulator - SOT-23-3 AUTO | Future Electronics |
SZBZX84C16LT1G Zener Diode, 16V 5% 225 mW SMT 3-Pin SOT-23 | ON Semiconductor SZBZX84C16LT1G | RS Americas |
Where can I find additional details, specifications and documents for a SZBZX84C16LT1G?
Additional datasheets, footprints and schematics for SZBZX84C16LT1G are listed on our Part Details page. You can also find images and similar parts to SZBZX84C16LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZBZX84C16LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZBZX84C16LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZBZX84C16LT1G fall under?
The SZBZX84C16LT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZBZX84C16LT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZBZX84C16LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZBZX84C16LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZBZX84C16LT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SZBZX84C16LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZBZX84C16LT1G often in real-time on the comparison pages.
What if I can't find stock of SZBZX84C16LT1G?
You can fill out our help required form which you can use to request a quote for SZBZX84C16LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.