Status: | Active |
---|---|
Series: | SY89855U |
RoHS: | Compliant |
Prices starting from US$2.88
Select 1 of 4 differential inputs |
Provides two copies of the selected input |
Low power 260mW (VCC = 2.5V) |
DC-to- >2.5Gbps data rate throughput |
<410ps In-to-Q tpd |
<180ps tr/ tf times |
<10psPP total jitter (clock) |
<1psRMS random jitter |
<10psPP deterministic jitter |
<0.7psRMS crosstalk-induced jitter |
Unique, patent-pending input design minimizes crosstalk |
Accepts an input signal as low as 100mV |
Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) |
800mV 100K LVPECL output swing |
Power supply 2.5V ±5% or 3.3V ±10% |
-40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) QFN package |
Product Type | Multiplexers |
---|---|
Description | 4:02 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 2.5 |
Max Data (Gbps) | 2.5 |
Max Prop Delay (ps) | 410 |
Icc (mA) | 65 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVPECL |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY89855U Data Sheet |
User Guides |
---|
SY89855U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
Low Power, Precision 4:1 LVPECL MUX | Microchip Technology |
Mux, Single, 4-Ch, Qfn-32 |Microchip SY89855UMG | Newark Electronics |
SY89855U Series 2.5 GHz Precision Low Power Differential LVPECL 4:1 MUX - MLF-32 | Future Electronics |
Multiplexer 1 x 4:1 TTL/CMOS 4-IN 32-Pin QFN Tube | Avnet America |
MUX, SINGLE, 4-CH, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a SY89855UMG?
Additional datasheets, footprints and schematics for SY89855UMG are listed on our Part Details page. You can also find images and similar parts to SY89855UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89855UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89855UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89855UMG fall under?
The SY89855UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89855UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89855UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89855UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89855UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY89855UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89855UMG often in real-time on the comparison pages.
What if I can't find stock of SY89855UMG?
You can fill out our help required form which you can use to request a quote for SY89855UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.