Status: | Active |
---|---|
Series: | SY89841U |
RoHS: | Compliant |
Prices starting from US$2.04
Selects between two sources, and provides a glitch-free, stable LVDS output |
wide operating frequency: 1kHz to >1.5GHz |
<870ps In-to-Out tpd |
<150ps tr/tf |
Unique patent-pending input isolation design minimizes crosstalk |
Fail-safe input prevents oscillations |
<1psRMS random jitter |
<1psRMS cycle-to-cycle jitter |
<10psPP total jitter (clock) |
<0.7psRMS MUX crosstalk induced jitter |
Unique patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) |
350mV LVDS output swing |
2.5V +5% power supply |
-40°C to +85°C industrial temperature range |
Available in 16-pin (3mm x 3mm) MLF® package |
Product Type | Multiplexers |
---|---|
Description | 2:01 |
Input | ANY |
Output | LVDS |
Supply Voltage | 2.5V |
Max Freq (GHz) | 1.5 |
Max Prop Delay (ps) | 870 |
Icc (mA) | 85 |
OE | False |
RPE | True |
FSI | True |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVDS |
Output Voltage | 2.5V |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY89841U Data Sheet |
User Guides |
---|
SY89840/1/2U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
Precision 2:1 LVDS MUX w/ RPE & FSI | Microchip Technology |
Precision 2:1 Lvds Mux W/ Rpe & Fsi 16 Vqfn 3X3X1.00Mm Tube Rohs Compliant: Yes |Microchip SY89841UMG | Newark Electronics |
SY89841U Series 2 GHz Precision LVDS Runt Pulse Eliminator 2:1 MUX - MLF-16 | Future Electronics |
Multiplexer/Latch 1-Element CMOS 2-IN 16-Pin MLF Tube | Avnet America |
MUX, SINGLE, 2-CH, MLF-16 | Farnell |
Where can I find additional details, specifications and documents for a SY89841UMG?
Additional datasheets, footprints and schematics for SY89841UMG are listed on our Part Details page. You can also find images and similar parts to SY89841UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89841UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89841UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89841UMG fall under?
The SY89841UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89841UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89841UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89841UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89841UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY89841UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89841UMG often in real-time on the comparison pages.
What if I can't find stock of SY89841UMG?
You can fill out our help required form which you can use to request a quote for SY89841UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.