Status: | Active |
---|---|
Series: | SY89838U |
RoHS: | Compliant |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.25
|
2,218
in stock
|
Buy Now | |
Microchip Technology
from US$6.46
|
7,310
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
2,218
in stock
|
Buy Now | |
element14
from US$7.19
|
2,218
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
703
in stock
|
Buy Now | |
Future Electronics
from US$6.64
|
35
in stock
|
Buy Now | |
Avnet America
from US$6.77
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Selects between two clocks, and provides 8 precision, low skew LVDS output copies |
2:1 MUX input provides a glitch-free, stable LVDS output |
Wide operating frequency: 1kHz to >1.5GHz |
<150ps tr/tf |
<40ps output-to-output skew |
Unique patent-pending input isolation design minimizes crosstalk |
Fail-safe input prevents oscillation |
150fs RMS phase jitter |
<0.7psRMS MUX crosstalk-induced jitter |
Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) |
350mV LVDS output swing |
Power supply 2.5V ±5% |
-40°C to +85°C industrial temperature range |
Available in 32-pin (5mm x 5mm) QFN package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 2:8 |
Input | ANY |
Output | LVDS |
Supply Voltage | 2.5 |
Max Freq (GHz) | 1.5 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 950 |
Icc (mA) | 250 |
Power Supply | 0 |
Max Within Device Skew (ps) | 40 |
OE | False |
RPE | True |
FSI | True |
Input Mux | True |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY89838U Data Sheet |
User Guides |
---|
SY89838U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
Ultra-Low Jitter 1:8 Any-In to LVDS Fanout with 2:1 RPE/FSI Input MUX with Inter | Microchip Technology |
Ic, Lvds Buffer/Mux, 32Qfn | Newark Electronics |
IC, LVDS BUFFER / MUX, 32QFN | element14 |
SY89838U Series 2.625 V 2 GHz Precision 1:8 LVDS Clock Fanout Buffer - MLF-32 | Future Electronics |
Clock Fanout Buffer 8-OUT 32-Pin VQFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY89838UMG?
Additional datasheets, footprints and schematics for SY89838UMG are listed on our Part Details page. You can also find images and similar parts to SY89838UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89838UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89838UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89838UMG fall under?
The SY89838UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89838UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89838UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89838UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89838UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SY89838UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89838UMG often in real-time on the comparison pages.
What if I can't find stock of SY89838UMG?
You can fill out our help required form which you can use to request a quote for SY89838UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.