Status: | Active |
---|---|
Series: | SY89826L |
RoHS: | Compliant |
The SY89826L is a precision fanout buffer with 22 differential LVDS (Low Voltage Differential Swing) output pairs. The part is designed for use in low voltage 3.3V applications that require a large number of outputs to drive precisely aligned, ultra low-skew signals to their destination.The input is multiplexed from either LVDS or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The OE (Output Enable) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89826L features a low pin-to-pin skew of less than 50ps--performance previously unachievable in a standard product having such a high number of outputs.The SY89826L is available in a single space saving package, enabling a lower overall cost solution.
Prices starting from US$8.91
High-performance, 1GHz LVDS fanout buffer/ translator |
22 differential LVDS output pairs |
>1GHz fMAX |
<50ps within device skew |
<400ps tr/tf time |
Low jitter performance |
<1psrms cycle-to-cycle jitter |
<1ps (pk-pk) total jitter |
2:1 mux input accepts LVDS and LVPECL |
3.3V supply voltage |
LVDS input includes internal 100O termination |
Output enable function |
Available in a 64-Pin EPAD-TQFP |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 2:22 |
Input | LVPECL/LVDS |
Output | LVDS |
Supply Voltage | 3.3 |
Max Freq (GHz) | 1 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 1250 |
Icc (mA) | 175 |
Power Supply | 0 |
Max Within Device Skew (ps) | 50 |
OE | True |
RPE | False |
FSI | False |
Input Mux | True |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
SY89826L Data Sheet |
User Guides |
---|
SY89826L Evaluation Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2613 |
Shipping Weight (kg) | 1.6075 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1.0mm |
Soldering Composition | Matte Tin |
3.3V 1:22 LVDS Fanout/Translator | Microchip Technology |
Fan-Out Buffer, 1Ghz, Tqfp-64 |Microchip SY89826LHY | Newark Electronics |
3.3V 1:22 LVDS FANOUT/TRANSLATOR | Future Electronics |
Fanout Buffer 22-OUT 64-Pin TQFP T/R | Avnet America |
FAN-OUT BUFFER, 1GHZ, TQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a SY89826LHY?
Additional datasheets, footprints and schematics for SY89826LHY are listed on our Part Details page. You can also find images and similar parts to SY89826LHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89826LHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89826LHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89826LHY fall under?
The SY89826LHY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89826LHY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89826LHY you can contact the distributor directly for product support, shipping queries etc.
Is the SY89826LHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89826LHY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY89826LHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89826LHY often in real-time on the comparison pages.
What if I can't find stock of SY89826LHY?
You can fill out our help required form which you can use to request a quote for SY89826LHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.