SY89547LMG

Electronic & Electrical Components

> Semiconductors - ICs

> Logic

Organise Price Comparison Results by
distributor space
Distributor Statistics for SY89547LMG
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SY89547LMG
Details for Microchip Technology

SY89547LMG

3.3V 3.2Gbps 4:1 LVDS Multiplexer w/ 1:2 Fanout
Buy Directly from Microchip Technology (4380 in Stock)
$3.5100 per unit
Series Information for SY89547LMG - Microchip Technology

Description

MUX SINGLE 4-CH MLF-32
The SY89547L is a precision, high-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage. The SY89547L differential inputs include Micrel’s unique, 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The SY89547L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require a 2.5V supply, consider the SY89546U. For applications that only require one differential output, consider the SY89544U or SY89545L. The SY89547L is part of a Micrel’s Precision Edge® product family. All support documentation can be found on Micrel’s web site at: www.micrel.com.

Specifications

Logic Family / Base Number:
-
Logic Type:
Multiplexer Differential
No. of Channels:
4Channels
Line Configuration:
4
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Logic Case Style:
MLF
No. of Pins:
32Pins
Logic IC Family:
-
Logic IC Base Number:
-
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Analogue Multiplexer Case:
MLF

Alternate Descriptions

Avnet America

Multiplexer 1-Element CMOS/TTL 4-IN 32-Pin MLF EP Tube

Avnet America product

Microchip Technology Inc

3.3V 3.2Gbps 4:1 LVDS Multiplexer w/ 1:2 Fanout

Future Electronics

SY89547L Series 4 GHz 3.2Gbps Differential 4:1 LVDS Multiplexer - MLF-32