Status: | Active |
---|---|
Series: | SY89540U |
RoHS: | Compliant |
Prices starting from US$8.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.64
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.66
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.61
|
-
|
Buy Now | |
Future Electronics
from US$15.26
|
-
|
Buy Now | |
Avnet America
from US$18.71
|
-
|
Buy Now | |
Microchip Technology
from US$13.54
|
-
|
Buy Now | |
Farnell
from US$8.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Provides crosspoint switching between any input pairs to any output pair |
Patent pending, channel-to-channel isolation design provides superior crosstalk performance |
Guaranteed AC performance over temperature and voltage: |
<480ps propagation delay |
<120ps rise/fall time |
<30ps output-to-output skew |
95fs RMS phase jitter (typ.) |
<0.7psRMS crosstalk-induced jitter |
Patent-pending 50O input termination, extended CMVR, and VT pin accepts DC- and AC-coupled differential inputs |
350mV LVDS output swing |
Power supply 2.5V ±5% |
-40°C to +85°C temperature range |
Available in 44-pin (7mm x 7mm) QFN package |
Pb-Free Green package |
Product Type | Crosspoint Switches |
---|---|
Description | 4x4 Crosspoint Switch 3.2 Gbps |
Input | ANY |
Output | LVDS |
Supply Voltage | 2.5 |
Max Data (Gbps) | 3.2 |
Max Prop Delay (ps) | 480 |
Icc (mA) | 200 |
Max Within Device Skew (ps) | 30 |
OE | False |
RPE | False |
FSI | False |
Input Mux | True |
Input EQ | False |
Output Type | LVDS |
Output Voltage | 2.5V |
Pins | Packaging | 44 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Data Sheets |
---|
SY89540U Data Sheet |
User Guides |
---|
SY89540U Evaluation Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1276 |
Shipping Weight (kg) | 0.722685 |
Lead Count | 44 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
IC: digital | Transfer Multisort Elektronik |
3.2Gbps 4x4 LVDS Crosspoint Switch | RS |
3.2Gbps 4X4 Lvds Crosspoint Switch 44 Vqfn 7X7X0.9Mm Tray Rohs Compliant: Yes |Microchip SY89540UMY | Newark Electronics |
SY89540U Series 2.5V 3.2 Gbps Low Jitter 4x4 LVDS Crosspoint Switch - QFN-44 | Future Electronics |
Digital Crosspoint 4x4 3.2Gbps 44-Pin QFN T/R | Avnet America |
CROSSPOINT SWITCH, 4X4, QFN-44 | Farnell |
Where can I find additional details, specifications and documents for a SY89540UMY?
Additional datasheets, footprints and schematics for SY89540UMY are listed on our Part Details page. You can also find images and similar parts to SY89540UMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89540UMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89540UMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89540UMY fall under?
The SY89540UMY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89540UMY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89540UMY you can contact the distributor directly for product support, shipping queries etc.
Is the SY89540UMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89540UMY have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SY89540UMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89540UMY often in real-time on the comparison pages.
What if I can't find stock of SY89540UMY?
You can fill out our help required form which you can use to request a quote for SY89540UMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.