Status: | Active |
---|---|
Series: | SY89465U |
RoHS: | Compliant |
Selects between two sources, and provides 10 precision LVDS copies |
Wide operating frequency: 1kHz to >1.5GHz |
<1200ps In-to-Out tpd |
<220ps tr/tf |
Unique, patent-pending input isolation design minimizes adjacent channel crosstalk |
Fail-Safe Input prevents oscillations |
Ultra-low jitter design: |
183fsRMS phase jitter (typical) |
<0.7psRMS MUX crosstalk-induced jitter |
Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) |
325mV LVDS output swing |
2.5V ±5% supply voltage |
-40°C to +85°C industrial temperature range |
Output enable |
Available in 44-pin (7mm x 7mm) QFN package |
Product Type | Multiplexers |
---|---|
Description | 2:10 |
Input | ANY |
Output | LVDS |
Supply Voltage | 2.5V |
Max Freq (GHz) | 2 |
Max Prop Delay (ps) | 1200 |
Icc (mA) | 250 |
Max Within Device Skew (ps) | 25 |
OE | False |
RPE | True |
FSI | True |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVDS |
Output Voltage | 2.5V |
Pins | Packaging | 44 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Data Sheets |
---|
SY89465U Data Sheet |
User Guides |
---|
SY89464/465U Evaluation Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1276 |
Shipping Weight (kg) | 0.722685 |
Lead Count | 44 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Vqfn 2:1 Rpe Mux W/ 1:10 Lvds Fanout Rohs Compliant: Yes |Microchip SY89465UMY | Newark Electronics |
Clock Buffer 10-OUT 44-Pin QFN Tube | Avnet America |
2:1 RPE MUX W/ 1:10 LVDS FANOUT | Future Electronics |
2:1 RPE MUX w/ 1:10 LVDS Fanout | Microchip Technology |
FAN-OUT BUFFER, 2GHZ, QFN-44 | Farnell |
Where can I find additional details, specifications and documents for a SY89465UMY?
Additional datasheets, footprints and schematics for SY89465UMY are listed on our Part Details page. You can also find images and similar parts to SY89465UMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89465UMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89465UMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89465UMY fall under?
The SY89465UMY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89465UMY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89465UMY you can contact the distributor directly for product support, shipping queries etc.
Is the SY89465UMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89465UMY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Microchip Technology and Farnell have stock available or on a lead time for SY89465UMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89465UMY often in real-time on the comparison pages.
What if I can't find stock of SY89465UMY?
You can fill out our help required form which you can use to request a quote for SY89465UMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.