Status: | Active |
---|---|
Series: | SY89295U |
RoHS: | Compliant |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.62
|
150
in stock
|
Buy Now | |
Microchip Technology
from US$11.04
|
2,482
in stock
|
Buy Now | |
Chip One Stop
from US$9.84
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$12.03
|
58
in stock
|
Buy Now | |
element14
from US$13.35
|
58
in stock
|
Buy Now | |
Farnell
from US$12.04
|
58
in stock
|
Buy Now | |
Future Electronics
from US$12.44
|
-
|
Buy Now | |
Avnet America
from US$11.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision LVPECL programmable delay line |
>1.5GHz fMAX |
<160ps rise/fall times |
<10psPP total jitter |
<2psRMS cycle-to-cycle jitter |
<1psRMS random jitter |
Programmable delay range: 3.2ns to 14.8ns in 10ps increments |
Increased monotonicity over the MIC100EP195 |
±10ps INL |
VBB output reference voltage |
Parallel inputs accepts LVPECL or CMOS/LVTTL |
Low voltage operation: 2.5V ±5% and 3.3V ±10% |
Industrial -40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) MLF® and 32-pin TQFP packages |
Product Type | Skew Management |
---|---|
Description | Programmable Delay. |
Input | LVPECL/LVTTL |
Output | LVPECL |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 1.5 |
Max Prop Delay (ps) | 14.8 |
Icc (mA) | 220 |
Max Within Device Skew (ps) | 25 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 10 |
Channels | Single |
Output Type | LVPECL |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY89295U Data Sheet |
User Guides |
---|
SY89295/296U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
2.5V/3.3V PECL Delay Line | Microchip Technology |
Active Programmable Delay Line 0.01ns | RS |
Delay Line Ic, 14.8Ns, -40 To 85Deg C | Newark Electronics |
DELAY LINE IC, 14.8NS, -40 TO 85DEG C | element14 |
SY89295U 2.5V/3.3V 1.5 GHz Precision LVPECL Programmable Delay - MLF-32 | Future Electronics |
Active Programmable Delay Line 1 Tap 1-IN 0.01ns ABS 14.8ns MAX 32-Pin MLF Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY89295UMG?
Additional datasheets, footprints and schematics for SY89295UMG are listed on our Part Details page. You can also find images and similar parts to SY89295UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89295UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89295UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89295UMG fall under?
The SY89295UMG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Delay Lines.
Can I view similar or alternative parts?
You can view similar parts to SY89295UMG when available in the Delay Lines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89295UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89295UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89295UMG have stock available?
Authorised distributors including Microchip Technology, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SY89295UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89295UMG often in real-time on the comparison pages.
What if I can't find stock of SY89295UMG?
You can fill out our help required form which you can use to request a quote for SY89295UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.