Status: | Active |
---|---|
Series: | SY88903AL |
RoHS: | Compliant |
Single 3.3V power supply |
Fast LOS release/assert (<500ns) time for PON applications |
622Mbps to 1.25Gbps operation |
Low-noise PECL data outputs |
High gain LOS |
Chatter-free Open-Collector TTL signal detect (LOS) output with internal 4.75kO pull-up resistor |
TTL /EN input |
Programmable LOS level set (LOS LVL) |
Available in a tiny 10-pin MSOP package |
Part Type | Continuous Mode |
---|---|
Data Rate Capability | 1.25 |
Power Supply (V) | 3.3 |
Data Input Type | PECL |
Data Output Type | PECL |
LOS/SD | LOS (TTL) |
LOS/SD Gain | 4X |
RC Time Constant | 1X |
Hysteresis Typ (dB) | 3.5 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
Limit Amp, 1Ghz, 1.25Gbps, Msop-10 |Microchip SY88903ALKG | Newark Electronics |
SY88903 Series 1GHz 3.6V Burst Mode PECL High-Sensitivity Post Amplifier MSOP-10 | Future Electronics |
3.3V 1.25GBPS PECL POST AMP | Avnet America |
3.3V 1.25Gbps PECL Post Amp | Microchip Technology |
LIMIT AMP, 1GHZ, 1.25GBPS, MSOP-10 | Farnell |
Where can I find additional details, specifications and documents for a SY88903ALKG?
Additional datasheets, footprints and schematics for SY88903ALKG are listed on our Part Details page. You can also find images and similar parts to SY88903ALKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY88903ALKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY88903ALKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY88903ALKG fall under?
The SY88903ALKG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY88903ALKG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY88903ALKG you can contact the distributor directly for product support, shipping queries etc.
Is the SY88903ALKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY88903ALKG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for SY88903ALKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY88903ALKG often in real-time on the comparison pages.
What if I can't find stock of SY88903ALKG?
You can fill out our help required form which you can use to request a quote for SY88903ALKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.