Status: | Active |
---|---|
Series: | SY88149ND |
RoHS: | Compliant |
Prices starting from US$4.37
<5ns SD Assert (LOS Deassert) time |
Option to AUTO RESET or manual RESET LOS/SD output |
Selectable LOS/SD output option |
High-sensitivity LOS/SD signal detect |
Low-noise LVPECL data outputs |
Squelching function to maintain output stability |
Programmable LOS/SD level set (LOS/SDLVL) |
5mVPP input sensitivity |
1.25Gbps operation |
Single 3.3V power supply |
Available in a 16-pin (3mm x 3mm) QFN package |
Part Type | Fiber Optic Burst Mode Post Amplifiers |
---|---|
Data Rate Capability | 1.25 |
Power Supply (V) | 3.3 |
Data Input Type | CML/PECL |
Data Output Type | PECL |
LOS/SD | SD & LOS (TTL) |
LOS/SD Gain | 1x |
RC Time Constant | 7ns |
Hysteresis Typ (dB) | 4 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
1.25Gbps GPON Burst Mode Limiting Amplifier | Microchip Technology |
Ic, Limiting Amp, 1.25Gbps, 16Qfn |Microchip SY88149NDLMG | Newark Electronics |
SY88149 Series 3.6 V 1.25 Gbps SMT Burst Mode Limiting Amplifier - QFN-16 | Future Electronics |
SP Amp Limiting Amp Single 3.6V 16-Pin QFN Tube | Avnet America |
IC, LIMITING AMP, 1.25GBPS, 16QFN | element14 |
Where can I find additional details, specifications and documents for a SY88149NDLMG?
Additional datasheets, footprints and schematics for SY88149NDLMG are listed on our Part Details page. You can also find images and similar parts to SY88149NDLMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY88149NDLMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY88149NDLMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY88149NDLMG fall under?
The SY88149NDLMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY88149NDLMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY88149NDLMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY88149NDLMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY88149NDLMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SY88149NDLMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY88149NDLMG often in real-time on the comparison pages.
What if I can't find stock of SY88149NDLMG?
You can fill out our help required form which you can use to request a quote for SY88149NDLMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.