Status: | Active |
---|---|
Series: | SY87729L |
RoHS: | Compliant |
The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct reference frequency for common data transport protocols. This is especially important in transponder applications, where a standards compliant protocol data unit must be generated downstream, even in the absence of any signal from the associated upstream interface.In addition, SY87729L will generate exactly correct reference frequencies for common data transport protocols augmented by forward error correction codes.For proprietary applications, the SY87729L generates reference frequencies guaranteed to enable the SY87721L CDR to lock to any possible baud rate in its range. SY87729L accepts configuration via a MicroWireâ„¢ interface.
Prices starting from US$8.70
Fractional synthesizer from 10MHz to 365MHz from a single 27MHz reference oscillator |
Generates exactly the correct frequency for common transport protocols with or without FEC |
Directly enables SY87721L to lock onto any data rate within its range |
Exceeds BellCore and ITU jitter generation specifications |
Programmable via MicroWireâ„¢ interface |
Available in 32-Pin EPAD-TQFP package |
Product Type | Clock Synthesizers |
---|---|
# of Outputs | 1 |
Voltage | 3.3 |
Pull Range (±PPM) | 0 |
Output Logic | PECL |
Output Frequency Min. (MHz) | 10 |
Output Frequency Max. (MHz) | 365 |
Pins | Packaging | 32 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
Data Sheets |
---|
SY87729L Data Sheet |
User Guides |
---|
SY87729L/39L Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1389 |
Shipping Weight (kg) | 0.9858 |
Lead Count | 32 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | Matte Tin |
3.3V Fractional N Synthesizer (10MHz to 365MHz) | Microchip Technology |
Frequency Synthesizers, 365Mhz, Tqfp-32 |Microchip SY87729LHY | Newark Electronics |
3.3V FRACTIONAL N SYNTHESIZER (10MHZ TO 365MHZ) | Future Electronics |
Clock Synthesizer 27MHz 32-Pin TQFP Tray | Avnet America |
FREQUENCY SYNTHESIZERS, 365MHZ, TQFP-32 | Farnell |
Where can I find additional details, specifications and documents for a SY87729LHY?
Additional datasheets, footprints and schematics for SY87729LHY are listed on our Part Details page. You can also find images and similar parts to SY87729LHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY87729LHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY87729LHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY87729LHY fall under?
The SY87729LHY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY87729LHY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY87729LHY you can contact the distributor directly for product support, shipping queries etc.
Is the SY87729LHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY87729LHY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY87729LHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY87729LHY often in real-time on the comparison pages.
What if I can't find stock of SY87729LHY?
You can fill out our help required form which you can use to request a quote for SY87729LHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.