Status: | Active |
---|---|
Series: | SY87700 |
RoHS: | Compliant |
The SY87700AL is a complete clock recovery and data retiming integrated circuit for data rates from 32Mbps up to 208Mbps NRZ. The device is ideally suited for SONET/SDH/ATM applications and other high-speed data transmission systems. Clock recovery and data retiming is performed by synchronizing the on-chip VCO directly to the incoming data stream. The VCO center frequency is controlled by the reference clock frequency and the selected divide ratio. On-chip clock generation is performed through the use of a frequency multiplier PLL with a byte rate source as reference. The SY87700AL also includes a link fault detection circuit.
3.3V power supply |
SONET/SDH/ATM compatible |
Clock and data recovery from 32Mbps up to 208Mbps NRZ data stream; clock generation from 32Mbps to 208Mbps |
Two on-chip PLLs: one for clock generation and another for clock recovery with selectable reference frequencies |
Differential PECL high-speed serial I/O |
Line receiver input: no external buffering needed |
Link fault indication |
100K ECL-compatible I/O |
Industrial temperature range (–40°C to +85°C) |
Available in 32-pin EPAD-TQFP package |
Part Type | Clock and Data Recovery |
---|---|
Data Rate Capability | 32-208Mbps |
Power Supply (V) | 3.3 |
Data Output Type | PECL |
Hysteresis Typ (dB) | 0 |
Pins | Packaging | 32 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1322 |
Shipping Weight (kg) | 0.868 |
Lead Count | 32 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | NiPdAu |
3.3V 32MBPS-175 MBPS CDR | Future Electronics |
Clk & Data Recovery, 1.25Ghz, Tqfp-32 |Microchip SY87700ALHG | Newark Electronics |
Clock and Data Recover IC 32-Pin TQFP EP Tray | Avnet America |
3.3V 32Mbps-175 Mbps CDR | Microchip Technology |
CLK & DATA RECOVERY, 1.25GHZ, TQFP-32 | Farnell |
Where can I find additional details, specifications and documents for a SY87700ALHG?
Additional datasheets, footprints and schematics for SY87700ALHG are listed on our Part Details page. You can also find images and similar parts to SY87700ALHG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY87700ALHG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY87700ALHG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY87700ALHG fall under?
The SY87700ALHG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY87700ALHG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY87700ALHG you can contact the distributor directly for product support, shipping queries etc.
Is the SY87700ALHG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY87700ALHG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for SY87700ALHG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY87700ALHG often in real-time on the comparison pages.
What if I can't find stock of SY87700ALHG?
You can fill out our help required form which you can use to request a quote for SY87700ALHG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.