Status: | Active |
---|---|
Series: | SY69753AL |
RoHS: | Compliant |
Prices starting from US$16.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.64
|
No stock
|
Buy Now | |
Microchip Technology
from US$16.40
|
6,665
in stock
|
Buy Now | |
Newark Electronics
from US$19.27
|
-
|
Buy Now | |
Future Electronics
from US$20.12
|
-
|
Buy Now | |
Avnet America
from US$24.68
|
-
|
Buy Now | |
element14
from US$21.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3V power supply |
SONET/SDH/ATM compatible |
Clock and data recovery for 125Mbps/155Mbps NRZ data stream |
Two on-chip PLLs: one for clock generation and another for clock recovery |
Selectable reference frequencies |
Differential PECL high-speed serial I/O |
Line receiver input: no external buffering needed |
Link fault indication |
100k ECL compatible I/O |
Industrial temperature range (-40°C to +85°C) |
Lower power: fully compatible with Micrel's SY87701V, but with 30% less power |
Available in 32-pin ePad-TQFP |
Part Type | Clock and Data Recovery |
---|---|
Data Rate Capability | 125-155Mbps |
Power Supply (V) | 3.3 |
Data Output Type | PECL |
LOS/SD | LOS (TTL) |
Hysteresis Typ (dB) | 0 |
Pins | Packaging | 32 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
Data Sheets |
---|
SY69753AL Data Sheet |
User Guides |
---|
SY69753AL/754AL Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1322 |
Shipping Weight (kg) | 0.868 |
Lead Count | 32 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | NiPdAu |
3.3V 155 Mbps CDR | Microchip Technology |
3.3V 155 Mbps Cdr 32 Tqfp 7X7X1.0Mm Tray Rohs Compliant: Yes |Microchip SY69753ALHG | Newark Electronics |
SY69753AL Series 3.3 V 1.25 GHz 155 Mbps Clock and Data Recovery - TQFP-32EP | Future Electronics |
Clock Recovery Capture the Product Description Manually PECL/TTL-IN 155Mbps 720 to 1250MHz 32-Pin TQFP EP | Avnet America |
CLOCK & DATA RECOVERY IC, 1.25GHZ, TQFP | element14 |
Where can I find additional details, specifications and documents for a SY69753ALHG?
Additional datasheets, footprints and schematics for SY69753ALHG are listed on our Part Details page. You can also find images and similar parts to SY69753ALHG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY69753ALHG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY69753ALHG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY69753ALHG fall under?
The SY69753ALHG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY69753ALHG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY69753ALHG you can contact the distributor directly for product support, shipping queries etc.
Is the SY69753ALHG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY69753ALHG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SY69753ALHG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY69753ALHG often in real-time on the comparison pages.
What if I can't find stock of SY69753ALHG?
You can fill out our help required form which you can use to request a quote for SY69753ALHG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.