Options for Price Comparison
Distributor Statistics for SY58608UMG
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SY58608UMG
Details for SY58608UMG by Microchip Technology
SY58608U
SY58608UMG
Buy Directly from Microchip Technology Inc (10820 in stock) $4.1000
4.25Gbps 2:1 LVPECL Multiplexer w/ FSI Inputs
SY58608UMG image

SY58608UMG by Microchip Technology

4.25Gbps 2:1 LVPECL Multiplexer w/ FSI Inputs
Features
Precision 1:2, 325mV LVDS fanout buffer
Guaranteed AC performance over temperature and voltage:
– DC-to >3.2Gbps throughput
– <300ps propagation delay ( IN-to-Q)
– <20ps within-device skew
– <100ps rise/fall times
Fail Safe Input
– Prevents outputs from oscillating when input is invalid
Ultra-low jitter design
130fsRMS typical additive phase jitter
High-speed LVDS outputs
2.5V ±5% power supply operation
Industrial temperature range: –40°C to +85°C
Available in 16-pin (3mm x 3mm) QFN package
Description
The SY58608U is a 2.5V, high-speed, fully differential 1:2 LVDS fanout buffer optimized to provide two identical output copies with less than 20ps of skew and less than 10psPP total jitter. The SY58608U can process clock signals as fast as 2GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVPP) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 325mV LVDS, with rise/fall times guaranteed to be less than 100ps.The SY58608U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require CML or LVPECL outputs, consider Micrel’s SY58606U and SY58607U, 1:2 fanout buffers with 400mV and 800mV output swings respectively. The SY58608U is part of Micrel’s high-speed, Precision Edge® product line.
Specifications
Sub Group:
Fanout
Product Type:
Fanout & Buffer and Drivers
Input:
ANY
Output:
LVDS
Supply Voltage:
2.5V
Max Freq (GHz):
2
Max Data (Gbps):
3.2
Max Prop Delay (ps):
<420
Icc (mA):
55
Max Within Device Skew (ps):
<20
FSI:
True
Temperature Range:
-40C to +85C
Alternate Descriptions
4.25Gbps 2:1 LVPECL Multiple Onlinecomponents.com
IC, 3.2GBPS, BUFFER, 2:1, LVDS,16MLF; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes Newark Electronics
Clock Fanout Buffer 2-OUT 16-Pin VQFN T/R Avnet America
4.25Gbps 2:1 LVPECL Multiplexer w/ FSI Inputs Microchip Technology Inc
Clock Fanout Buffer 2-OUT 16-Pin VQFN T/R Avnet Asia
SY58608U Series 2 GHz / 3.2 Gbps Precision, 1:2 LVDS Fanout Buffer - MLF-16 Future Electronics
Details for SY58608UMG by Microchip Technology
SY58608U
SY58608UMG
Buy Directly from Microchip Technology Inc (10820 in stock) $4.1000
IC 3.2GBPS BUFFER 2:1 LVDS 16MLF
SY58608UMG image

SY58608UMG by Microchip Technology

IC 3.2GBPS BUFFER 2:1 LVDS 16MLF
Features
130fsRMS typical additive phase jitter
2.5V u00b15% power supply operation
<100ps rise/fall times
<20ps within-device skew
<300ps propagation delay (IN-to-Q)
Av
DC-to > 3.2Gbps throughput
Fail Safe Input
Guaranteed AC performance over temperature and voltage:
High-speed LVDS outputs
Industrial temperature range: u201340u00b0C to +85u00b0C
Prevents outputs from oscillating when input is invalid
Ultra-low jitter design
Part Information
SY58608UMG image
RoHS Compliant
Description
The SY58608U is a 2.5V, high-speed, fully differential 1:2 LVDS fanout buffer optimized to provide two identical output copies with less than 20ps of skew and 130fsRMS typical additive phase jitter. The SY58608U can process clock signals as fast as 2GHz or data patterns up to 3.2Gbps. The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVPP) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 325mV LVDS, with rise/fall times guaranteed to be less than 100ps. The SY58608U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (– 40°C to +85°C). For applications that require CML or LVPECL outputs, consider Micrel’s SY58606U and SY58607U, 1:2 fanout buffers with 400mV and 800mV output swings respectively. The SY58608U is part of Micrel’s high-speed, Precision Edge® product line. Data sheets and support documentation can be found on Micrel’s web site at: www.micrel.com.
Specifications
Clock IC Type:
Fanout Buffer
Frequency:
3GHz
No. of Outputs:
2Outputs
Supply Voltage Min:
2.375V
Supply Voltage Max:
2.625V
Clock IC Case Style:
QFN
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
IC Interface Type:
LVDS
Operating Temperature Range:
-40°C to +85°C
Supply Current:
55mA
Supply Voltage Range:
2.375V to 2.625V
Alternate Descriptions
4.25Gbps 2:1 LVPECL Multiple Onlinecomponents.com
IC, 3.2GBPS, BUFFER, 2:1, LVDS,16MLF; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes Newark Electronics
Clock Fanout Buffer 2-OUT 16-Pin VQFN T/R Avnet America
4.25Gbps 2:1 LVPECL Multiplexer w/ FSI Inputs Microchip Technology Inc
Clock Fanout Buffer 2-OUT 16-Pin VQFN T/R Avnet Asia
SY58608U Series 2 GHz / 3.2 Gbps Precision, 1:2 LVDS Fanout Buffer - MLF-16 Future Electronics