Status: | Active |
---|---|
Series: | SY58606U |
RoHS: | Compliant |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.55
|
7,865
in stock
|
Buy Now | |
Future Electronics
from US$4.67
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
30
in stock
|
Buy Now | |
element14
from US$5.49
|
30
in stock
|
Buy Now | |
Farnell
from US$4.74
|
30
in stock
|
Buy Now | |
Avnet America
from US$6.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision 1:2, 400mV CML fanout buffer |
DC-to >4.25Gbps throughput |
<320ps propagation delay (IN-to-Q) |
<15ps within-device skew |
<85ps rise/fall times |
Prevents outputs from oscillating when input is invalid |
100fsRMS typical additive jitter |
High-speed CML outputs |
2.5V ±5% or 3.3V ±10% power supply operation |
Industrial temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) QFN package |
Pins | Packaging | 16 | VQFN |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58606U Data Sheet |
User Guides |
---|
SY58606U/607U/608U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
4.25Gbps 1:2 CML Fanout Buffer w/ FSI Inputs | Microchip Technology |
SY58606U Series 3 GHz / 4.25 Gbps Precision 1:2 CML Fanout Buffer - MLF-16 | Future Electronics |
Fanout Buffer, 3Ghz, -40 To 85Deg C | Newark Electronics |
FANOUT BUFFER, 3GHZ, -40 TO 85DEG C | element14 |
Clock Buffer 4-Out CML 4.25Gbps | RS |
Clock Fanout Buffer 2-OUT 16-Pin QFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY58606UMG?
Additional datasheets, footprints and schematics for SY58606UMG are listed on our Part Details page. You can also find images and similar parts to SY58606UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58606UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58606UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58606UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58606UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58606UMG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SY58606UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58606UMG often in real-time on the comparison pages.
What if I can't find stock of SY58606UMG?
You can fill out our help required form which you can use to request a quote for SY58606UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.