Status: | Active |
---|---|
Series: | SY58034U |
RoHS: | Compliant |
Provides six ultra-low skew copies of the selected input |
2:1 MUX input included for clock switchover applications |
Clock frequency range: DC to >6GHz |
<290ps IN-to-OUT tpd |
<60ps tr/tf times |
<20ps skew (output-to-output) |
Unique input isolation design minimizes crosstalk |
60fs RMS phase jitter |
<0.7psRMS crosstalk-induced jitter |
Low supply voltage operation: 2.5V and 3.3V |
Unique input termination and VT pin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) |
Internal 50ý output source termination |
400mV CML output swing |
-40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) QFN package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 2:6 |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 6 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 290 |
Icc (mA) | 245 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | True |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | CML |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY58034U Data Sheet |
User Guides |
---|
SY58034U/35U/36U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
Fan-Out Buffer, 7.5Ghz, Qfn-32 |Microchip SY58034UMG | Newark Electronics |
SY58034U Series 2.5/3.3V 6 GHz 1:6 CML Fanout Buffer with 2:1 MUX Input - MLF-32 | Future Electronics |
Clock Buffer 6-OUT 32-Pin QFN Tube | Avnet America |
Ultra High Speed 1:6 CML Fanout Buffer/Translator w/ 2:1 MUX | Microchip Technology |
FAN-OUT BUFFER, 7.5GHZ, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a SY58034UMG?
Additional datasheets, footprints and schematics for SY58034UMG are listed on our Part Details page. You can also find images and similar parts to SY58034UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58034UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58034UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58034UMG fall under?
The SY58034UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58034UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58034UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58034UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58034UMG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for SY58034UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58034UMG often in real-time on the comparison pages.
What if I can't find stock of SY58034UMG?
You can fill out our help required form which you can use to request a quote for SY58034UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.