Status: | Active |
---|---|
Series: | SY58032U |
RoHS: | Compliant |
Precision 1:8, LVPECL fanout buffer |
Clock frequency range: DC to 4GHz |
<110ps tr/tf times |
<330ps tpd |
<20ps skew |
Low-jitter performance: |
76fsRMS phase jitter (typ) |
100k LVPECL compatible outputs |
Fully differential inputs/outputs |
Accepts an input signal as low as 100mV |
Unique input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) |
Power supply 2.5V ±5% or 3.3V ±10% |
Industrial temperature range: -40°C to +85°C |
Available in 32-pin (5mm x 5mm) MLF® package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:8 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 4 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 330 |
Icc (mA) | 190 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVPECL |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY58032U Data Sheet |
User Guides |
---|
SY58031U/32U/33U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
Ultra High Speed 1:8 800mV LVPECL Fanout Buffer/Translator | Microchip Technology |
SY58032U Series 2.5/3.3 V 4 GHz Ultra Precision 1:8 Fanout Buffer - MLF-32 | Future Electronics |
Fan-Out Buffer, 4Ghz, Mlf-32 |Microchip SY58032UMG | Newark Electronics |
Clock Fanout Buffer 8-OUT 32-Pin VQFN Tube | Avnet America |
FAN-OUT BUFFER, 4GHZ, MLF-32 | Farnell |
Where can I find additional details, specifications and documents for a SY58032UMG?
Additional datasheets, footprints and schematics for SY58032UMG are listed on our Part Details page. You can also find images and similar parts to SY58032UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58032UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58032UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58032UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58032UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58032UMG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SY58032UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58032UMG often in real-time on the comparison pages.
What if I can't find stock of SY58032UMG?
You can fill out our help required form which you can use to request a quote for SY58032UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.