Status: | Active |
---|---|
Series: | SY58031U |
RoHS: | Compliant |
Precision 1:8, 400mV CML fanout buffer |
Clock frequency range: DC to >6GHz |
<60ps tr/tf time |
<270ps tpd |
<20ps ouput-to-output skew |
75fsRMS phase jitter (typ) |
50O source-terminated CML outputs |
400mV CML output swing into 50O load |
Fully differential I/O |
Accepts an input signal as low as 100mV |
Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) |
Power supply 2.5V ±5% or 3.3V ±10% |
Industrial temperature range: -40°C to +85°C |
Available in 32-pin (5mm x 5mm) MLF® package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:8 |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 5 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 270 |
Icc (mA) | 265 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | CML |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY58031U Data Sheet |
User Guides |
---|
SY58031U/32U/33U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
Ultra High Speed 1:8 CML Fanout Buffer/Translator | Microchip Technology |
Fan-Out Buffer, 6Ghz, Qfn-32 |Microchip SY58031UMG | Newark Electronics |
SY58031U Series 3.6 V Ultra Precision 1:8 CML Fanout Buffer- MLF-32 | Future Electronics |
Clock Fanout Buffer 8-OUT 32-Pin QFN Tube | Avnet America |
FAN-OUT BUFFER, 6GHZ, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a SY58031UMG?
Additional datasheets, footprints and schematics for SY58031UMG are listed on our Part Details page. You can also find images and similar parts to SY58031UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58031UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58031UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58031UMG fall under?
The SY58031UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58031UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58031UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58031UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58031UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY58031UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58031UMG often in real-time on the comparison pages.
What if I can't find stock of SY58031UMG?
You can fill out our help required form which you can use to request a quote for SY58031UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.