Status: | Active |
---|---|
Series: | SY58029U |
RoHS: | Compliant |
Selects 1 of 4 differential inputs |
Provides two copies of the selected input |
DC-to- >5Gbps data rate throughput |
<390ps IN-to-Out tpd |
<110ps tr/ tf times |
<10psPP total jitter (clock) |
<1psRMS random jitter |
<10psPP deterministic jitter |
<0.7psRMS crosstalk-induced jitter |
Unique patended input design minimizes crosstalk |
Accepts an input signal as low as 100mV |
Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) |
800mV 100K LVPECL output swing |
Power supply 2.5V ±5% or 3.3V ±10% |
-40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) MLF® package |
Product Type | Multiplexers |
---|---|
Description | 4:02 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 4 |
Max Data (Gbps) | 5 |
Max Prop Delay (ps) | 390 |
Icc (mA) | 110 |
Max Within Device Skew (ps) | 15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVPECL |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY58029U Data Sheet |
User Guides |
---|
SY58028U/29U/30U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
5Gbps 4:1 800mV LVPECL Multiplexer w/ 1:2 Fanout | Microchip Technology |
5Gbps 4:1 800Mv Lvpecl Multiplexer W/ 1:2 Fanout 32 Vqfn 5X5X0.9Mm Tube Rohs Compliant: Yes |Microchip SY58029UMG | Newark Electronics |
SY58029U Series 4 GHz / 5Gbps Ultra Precision Differential LVPECL 4:1 MUX-MLF-32 | Future Electronics |
Multiplexer 1 x 4:1 TTL/CMOS 4-IN 32-Pin MLF Tube | Avnet America |
IC, LVPECL MUX, 32MLF | Farnell |
Where can I find additional details, specifications and documents for a SY58029UMG?
Additional datasheets, footprints and schematics for SY58029UMG are listed on our Part Details page. You can also find images and similar parts to SY58029UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58029UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58029UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58029UMG fall under?
The SY58029UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58029UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58029UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58029UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58029UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY58029UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58029UMG often in real-time on the comparison pages.
What if I can't find stock of SY58029UMG?
You can fill out our help required form which you can use to request a quote for SY58029UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.