Options for Price Comparison
Distributor Statistics for SY58023UMG
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SY58023UMG
Details for SY58023UMG by Microchip Technology
SY58023U
SY58023UMG
Buy Directly from Microchip Technology Inc (2820 in stock) $10.6100
Ultra-Precision 2x2 CML Crosspoint Switch
SY58023UMG image

SY58023UMG by Microchip Technology

Ultra-Precision 2x2 CML Crosspoint Switch
Features
Guaranteed AC performance over temperature and voltage:
>10.7Gbps data throughput
<60ps tr/tf times
<285ps tpd (IN-to-Q)
<20ps skew
Low jitter:
<10psPP total jitter (clock)
<1psRMS random jitter (data)
<10psPP deterministic jitter (data)
Crosstalk induced jitter: <0.7psRMS
Accepts an input signal as low as 100mV
Unique input termination and VT pin accepts DCcoupled and AC-coupled differential inputs: LVPECL, LVDS, and CML
50Ω source terminated CML outputs
Fully differential inputs/outputs
Power supply 2.5V ±5% and 3.3V ±10%
Industrial -40°C to +85°C temperature range
Available in 16-pin (3mm x 3mm) MLF® package
Description
The SY58023U is a 2.5V/3.3V precision, high-speed, fully differential CML 2x2 crosspoint switch. The SY58023U is optimized to provide two identical output copies with less than 20ps of skew and ultra-low jitter. It can route clock signals as fast as 6GHz or data up to 10.7Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that allows the SY58023U to directly interface to LVPECL, LVDS, and CML differential signals (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. The CML outputs features 400mV typical swing into 50Ω loads, and provide an extremely fast rise/fall time guaranteed to be less than 60ps.The SY58023U operates from a +2.5V ±5% supply or +3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require high speed dual CML switches, consider the SY58024U. The SY58023U is part of Micrel’s high-speed, Precision Edge® product line.
Specifications
Sub Group:
Crosspoint Switch
Product Type:
Crosspoint Switches
Input:
ANY
Output:
CML
Supply Voltage:
2.5/3.3V
Max Data (Gbps):
10.7
Icc (mA):
100
Output Voltage:
2.5/3.3V
Max Within Device Skew (ps):
20
Input Mux:
True
Temperature Range:
-40C to +85C
Alternate Descriptions
Ultra-Precision 2x2 CML Cros Onlinecomponents.com
2x2 Crosspoint Switch CML I/O Term MLF16 RS Components
CROSSPOINT SWITCH, DIGITAL, MLF-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:MLF; Product Range:- RoHS Compliant: Yes Newark Electronics
MCCSY58023UMG Avnet America
Ultra-Precision 2x2 CML Crosspoint Switch Microchip Technology Inc
SY58023U Series 6 GHz / 10.7 Gbps 2 X 2 Crosspoint Switch W/CML Output - MLF-16 Future Electronics
Details for SY58023UMG by Microchip Technology
SY58023U
SY58023UMG
Buy Directly from Microchip Technology Inc (2820 in stock) $10.6100
CROSSPOINT SWITCH 2X2 MLF-16
SY58023UMG image

SY58023UMG by Microchip Technology

CROSSPOINT SWITCH 2X2 MLF-16
Part Information
SY58023UMG image
RoHS Compliant
Description
The SY58023U is a 2.5V/3.3V precision, high-speed, fully differential CML 2 × 2 crosspoint switch. The SY58023U is optimized to provide two identical output copies with less than 20ps of skew and ultra-low jitter. It can route clock signals as fast as 6GHz or data up to 10.7Gbps. The differential input includes Micrel’s unique, 3-pin input termination architecture that allows the SY58023U to directly interface to LVPECL, LVDS, and CML differential signals (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. The CML outputs features 400mV typical swing into 50Ω loads, and provide an extremely fast rise/fall time guaranteed to be less than 60ps. The SY58023U operates from a +2.5V ±5% supply or +3.3V ±10% supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require high speed dual CML switches, consider the SY58024U. The SY58023U is part of Micrel’s high-speed, Precision Edge® product line. Datasheets and support documentation can be found on Micrel’s website at www.micrel.com.
Specifications
Crosspoint Switch Type:
Digital
Input / Output Configuration:
CML LVPECL LVDS / CML
Control Interface:
-
Supply Voltage Min:
2.375V
Supply Voltage Max:
3.6V
Digital IC Case:
MLF
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Ultra-Precision 2x2 CML Cros Onlinecomponents.com
2x2 Crosspoint Switch CML I/O Term MLF16 RS Components
CROSSPOINT SWITCH, DIGITAL, MLF-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:MLF; Product Range:- RoHS Compliant: Yes Newark Electronics
MCCSY58023UMG Avnet America
Ultra-Precision 2x2 CML Crosspoint Switch Microchip Technology Inc
SY58023U Series 6 GHz / 10.7 Gbps 2 X 2 Crosspoint Switch W/CML Output - MLF-16 Future Electronics