Status: | Active |
---|---|
Series: | SY58020U |
RoHS: | Compliant |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.63
|
287
in stock
|
Buy Now | |
Microchip Technology
from US$10.23
|
1,200
in stock
|
Buy Now | |
element14
from US$15.33
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$13.82
|
34
in stock
|
Buy Now | |
Future Electronics
from US$13.03
|
-
|
Buy Now | |
Avnet America
from US$13.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision 1:4, 400mV CML fanout buffer |
>6GHz fMAX clock |
<60ps tr/tf times |
<250ps tpd |
<15ps max. skew |
<1psrms random jitter (data) |
<10pspp deterministic jitter (data) |
Accepts an input signal as low as 100mV |
Unique input termination and VTpin accepts DC-coupled and AC-coupled differential inputs: LVPECL, LVDS, and CML |
50O source terminated CML outputs |
Power supply 2.5V ±5% and 3.3V ±10% |
Industrial temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) MLF® package |
27fs RMS Additive Phase Jitter (622MHz @ 12KHz to 20MHz) |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:4 |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 6 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 250 |
Icc (mA) | 150 |
Power Supply | 0 |
Max Within Device Skew (ps) | 15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | CML |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58020U Data Sheet |
User Guides |
---|
SY58020U/21U/22U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
Ultra High Speed 1:4 CML Fanout Buffer/Translator | Microchip Technology |
FAN-OUT BUFFER, 6GHZ, QFN-16 | element14 |
Cml Fanout Buffer, 6Ghz, -40 To 85Deg C | Newark Electronics |
SY58020U Series 6 GHz 1:4 CML Fanout Buffer/Translator - MLF-16 | Future Electronics |
Fanout Buffer/Translator 16-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a SY58020UMG?
Additional datasheets, footprints and schematics for SY58020UMG are listed on our Part Details page. You can also find images and similar parts to SY58020UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58020UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58020UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58020UMG fall under?
The SY58020UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58020UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58020UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58020UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58020UMG have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for SY58020UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58020UMG often in real-time on the comparison pages.
What if I can't find stock of SY58020UMG?
You can fill out our help required form which you can use to request a quote for SY58020UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.