Status: | Active |
---|---|
Series: | SY58018U |
RoHS: | Compliant |
Prices starting from US$9.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.15
|
No stock
|
Buy Now | |
Microchip Technology
from US$9.36
|
24,846
in stock
|
Buy Now | |
Newark Electronics
from US$12.56
|
-
|
Buy Now | |
Future Electronics
from US$11.27
|
-
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
element14
from US$13.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC to 5Gbps data throughput |
DC to >4GHz fMAX (clock) |
<260ps propagation delay |
<110ps tr/ tf times |
Ultra-low crosstalk-induced jitter: 0.7psRMS |
<1psRMS random jitter |
<10psPP deterministic jitter |
<10psPP total jitter (clock) |
Unique input termination and VT pin accepts DCand AC-coupled inputs (CML, PECL, LVDS) |
800mV (100k) LVPECL output swing |
Power supply 2.5V ±5% or 3.3V ±10% |
-40°C to +85°C temperature range |
Available in 16-pin (3mm x 3mm) QFN package |
Product Type | Multiplexers |
---|---|
Description | 2:01 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 4 |
Max Data (Gbps) | 5 |
Max Prop Delay (ps) | 240 |
Icc (mA) | 50 |
Max Within Device Skew (ps) | 15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVPECL |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58018U Data Sheet |
User Guides |
---|
SY58017U/18U/19U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
Ultra High Speed 2:1 800mV LVPECL Multiplexer | Microchip Technology |
Ultra High Speed 2:1 800Mv Lvpecl Multiplexer 16 Vqfn 3X3X1.00Mm Tube Rohs Compliant: Yes |Microchip SY58018UMG | Newark Electronics |
SY58018U Series 4 GHz/5 Gbps Ultra Precision Differential LVPECL 2:1 MUX-MLF-16 | Future Electronics |
Multiplexer 1-Element CMOS/TTL 2-IN 16-Pin QFN EP Tube | Avnet America |
DIFFERENTIAL MUX, 2: 1, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a SY58018UMG?
Additional datasheets, footprints and schematics for SY58018UMG are listed on our Part Details page. You can also find images and similar parts to SY58018UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58018UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58018UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58018UMG fall under?
The SY58018UMG is listed under Semiconductors - ICs > Logic > Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to SY58018UMG when available in the Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58018UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58018UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58018UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SY58018UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58018UMG often in real-time on the comparison pages.
What if I can't find stock of SY58018UMG?
You can fill out our help required form which you can use to request a quote for SY58018UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.