Status: | Active |
---|---|
Series: | SY58012U |
RoHS: | Compliant |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.29
|
No stock
|
Buy Now | |
Microchip Technology
from US$8.86
|
29,600
in stock
|
Buy Now | |
Avnet America
from US$11.52
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
-
|
Buy Now | |
Future Electronics
from US$10.97
|
-
|
Buy Now | |
Farnell
from US$3.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision 1:2, 800mV LVPECL fanout buffer |
>5GHz fMAX (clock) |
<110ps tr/tf times |
<260ps tpd |
<15ps max skew |
60fs RMS phase jitter |
Accepts an input signal as low as 100mV |
Unique input termination and VT pin accepts DC and AC-coupled differential inputs: LVPECL, LVDS, and CML |
Outputs are 100k LVPECL compatible, 800mV swing |
Power supply 2.5V ±5% and 3.3V ±10% |
-40°C to +85°C temperature range |
Available in 16-pin (3mm x 3mm) QFN package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:2 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 5 |
Max Data (Gbps) | 5 |
Max Prop Delay (ps) | 260 |
Icc (mA) | 55 |
Power Supply | 0 |
Max Within Device Skew (ps) | 15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVPECL |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58012U Data Sheet |
User Guides |
---|
SY58011U/12U/13U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
Ultra High Speed 1:2 800mV LVPECL Fanout Buffer/Translator | Microchip Technology |
Buffer/Translator 16-Pin MLF EP | Avnet America |
Fanout buffer / translator,LVPECL,MLF16 | RS |
Ic, Buffer /Translator, 16Mlf |Micrel Semiconductor SY58012UMG | Newark Electronics |
SY58012U Series 5 GHz 1:2 LVPECL Fanout Buffer/Translator - MLF-16 | Future Electronics |
IC, BUFFER /TRANSLATOR, 16MLF | Farnell |
Where can I find additional details, specifications and documents for a SY58012UMG?
Additional datasheets, footprints and schematics for SY58012UMG are listed on our Part Details page. You can also find images and similar parts to SY58012UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58012UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58012UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58012UMG fall under?
The SY58012UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58012UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58012UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58012UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58012UMG have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SY58012UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58012UMG often in real-time on the comparison pages.
What if I can't find stock of SY58012UMG?
You can fill out our help required form which you can use to request a quote for SY58012UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.