Status: | Active |
---|---|
Series: | SY58011U |
RoHS: | Compliant |
Prices starting from US$7.48
Precision 1:2, 400mV CML fanout buffer |
>7GHz fMAX clock |
<60ps tr/tf times |
<250ps tpd |
<15ps max. skew |
<10psPP total jitter (clock) |
<10psPP deterministic jitter (data) |
Accepts an input signal as low as 100mV |
Unique input termination and VT pin accepts DCcoupled and AC-coupled differential inputs: LVPECL, LVDS, and CML |
50O source terminated CML outputs |
Power supply 2.5V ±5% and 3.3V ±10% |
Industrial temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) MLF® package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:2 |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 7 |
Max Data (Gbps) | 10.7 |
Max Prop Delay (ps) | 250 |
Icc (mA) | 75 |
Power Supply | 0 |
Max Within Device Skew (ps) | 15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | True |
Delay Resolution ps/step | 0 |
Output Type | CML |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58011U Data Sheet |
User Guides |
---|
SY58011U/12U/13U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
IC, 7GHZ, BUF/TRANSLATOR, 1: 2, 16MLF | Farnell |
Ic, 7Ghz, Buf/Translator, 1:2, 16Mlf | Newark Electronics |
ULTRA HIGH SPEED 1:2 CML FANOUT BUFFER/TRANSLATOR | Avnet Silica |
SY58011U Series 7 GHz 1:2 CML Fanout Buffer/Translator - MLF-16 | Future Electronics |
Ultra High Speed 1:2 CML Fanout Buffer/Translator | Microchip Technology |
Where can I find additional details, specifications and documents for a SY58011UMG?
Additional datasheets, footprints and schematics for SY58011UMG are listed on our Part Details page. You can also find images and similar parts to SY58011UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58011UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58011UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58011UMG fall under?
The SY58011UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58011UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58011UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58011UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58011UMG have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for SY58011UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58011UMG often in real-time on the comparison pages.
What if I can't find stock of SY58011UMG?
You can fill out our help required form which you can use to request a quote for SY58011UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.