SY100EPT23LZG More Semiconductors - ICs by Microchip Technology

Status: Active
Series: SY100EPT23
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SY100EPT23L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The tiny 8-pin MSOP and dual-gate design of the EPT23L makes it ideal for applications which require the translation of a clock and data signal. The EPT23L is available in only the ECL 100K standard. Since there are no LVPECL outputs or an external VBB reference, the EPT23L does not require both ECL standard versions. The inputs can accept 10K
voltage levels and any standard differential LVPECL input referenced from a VCC of +3.3V.

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.88
9,475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.23
-
Buy Now

Features

3.3V power supply
1.9ns typical propagation delay
Maximum frequency > 275MHz
Differential LVPECL inputs
24mA LVTTL outputs
Flow-through pinouts
Internal input resistors: pulldown on D, pulldown and pullup on /D
Q output will default LOW with inputs open or at Ground
Available in 8-pin MSOP and SOIC packages

Specifications

Product Type Logic Translators
Input LVPECL
Output LVTTL
Supply Voltage 3.3
Max Freq (GHz) 0.275
Max Prop Delay (ps) 2500
Icc (mA) 30
Max Within Device Skew (ps) 300
OE False
RPE False
FSI False
Input Mux False
Input EQ False
Channels Dual
Output Type LVTTL
Output Voltage 3.3
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tube (95)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.075
Shipping Weight (kg) 0.163265
Lead Count 8
Package Type SOIC
Package Width or Size 3.90mm(.150in)
Soldering Composition NiPdAu

Alternative Descriptions

3.3V Dual Differential LVPECL-to-LVTTL Translator | Microchip Technology
Ic, Translator, 2Ch, Lv Pecl-Ttl,8So |Microchip SY100EPT23LZG | Newark Electronics
SY100EPT23L Series 3.3 V Dual Differential LVPECL-to-LVTTL Translator - SOIC-8 | Future Electronics
3.3V DUAL DIFFERENTIAL LVPECL-TO-LVTTL TRANSLATOR | Avnet America
IC, TRANSLATOR, 2CH, LV PECL-TTL,8SO | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SY100EPT23LZG?

Additional datasheets, footprints and schematics for SY100EPT23LZG are listed on our Part Details page. You can also find images and similar parts to SY100EPT23LZG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SY100EPT23LZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT23LZG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SY100EPT23LZG fall under?

The SY100EPT23LZG is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to SY100EPT23LZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT23LZG you can contact the distributor directly for product support, shipping queries etc.

Is the SY100EPT23LZG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for SY100EPT23LZG have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY100EPT23LZG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SY100EPT23LZG often in real-time on the comparison pages.

What if I can't find stock of SY100EPT23LZG?

You can fill out our help required form which you can use to request a quote for SY100EPT23LZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay