Status: | Active |
---|---|
Series: | SY100EPT23 |
RoHS: | Compliant |
3.3V power supply |
1.9ns typical propagation delay |
Maximum frequency > 275MHz |
Differential LVPECL inputs |
24mA LVTTL outputs |
Flow-through pinouts |
Internal input resistors: pulldown on D, pulldown and pullup on /D |
Q output will default LOW with inputs open or at Ground |
Available in 8-pin MSOP and SOIC packages |
Product Type | Logic Translators |
---|---|
Input | LVPECL |
Output | LVTTL |
Supply Voltage | 3.3 |
Max Freq (GHz) | 0.275 |
Max Prop Delay (ps) | 2500 |
Icc (mA) | 30 |
Max Within Device Skew (ps) | 300 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Dual |
Output Type | LVTTL |
Output Voltage | 3.3 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3.3V Dual Differential LVPECL-to-LVTTL Translator | Microchip Technology |
3.3V Dual Differential Lvpecl-To-Lvttl Translator 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip SY100EPT23LKG | Newark Electronics |
SY100EPT23L Series 3.3 V Dual Differential LVPECL-to-LVTTL Translator - MSOP-8 | Future Electronics |
Level Translator LVPECL to LVTTL 8-Pin MSOP | Avnet America |
Where can I find additional details, specifications and documents for a SY100EPT23LKG?
Additional datasheets, footprints and schematics for SY100EPT23LKG are listed on our Part Details page. You can also find images and similar parts to SY100EPT23LKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EPT23LKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT23LKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EPT23LKG fall under?
The SY100EPT23LKG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EPT23LKG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT23LKG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EPT23LKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EPT23LKG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for SY100EPT23LKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EPT23LKG often in real-time on the comparison pages.
What if I can't find stock of SY100EPT23LKG?
You can fill out our help required form which you can use to request a quote for SY100EPT23LKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.