Status: | Active |
---|---|
Series: | SY100EPT22V |
RoHS: | Compliant |
3.3V and 5V power supply options |
300ps typical propagation delay |
Differential LVPECL output |
ICC Max 25mA |
PNP LVTTL input for minimal loading |
Flow-through pinouts |
Q outputs will default HIGH with inputs open |
Max. frequency range 800MHz |
Available in 8-pin MSOP and SOIC packages |
Product Type | Logic Translators |
---|---|
Input | TTL/LVTTL/CMOS/LVCMOS |
Output | PECL |
Supply Voltage | 3.3/6 |
Max Freq (GHz) | 0.8 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 600 |
Icc (mA) | 25 |
Power Supply | 0 |
Max Within Device Skew (ps) | 500 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | Dual |
Output Type | PECL/LVPECL |
Number Of Outputs | 0 |
Output Voltage | 3.3/6 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3.3V/5V Dual LVTTL/LVCMOS-to-Differential LVPECL Translator | Microchip Technology |
Diff Pecl Translator, Dual, Msop-8 |Microchip SY100EPT22VKG | Newark Electronics |
SY100EPT22V Series 3.3/5V Dual LVTTL/LVCMOS-to-Differential LVPECL Translator | Future Electronics |
3.3V/5V DUAL LVTTL/LVCMOS-TO-DIFFERENTIAL LVPECL TRANSLATOR | Avnet America |
DIFF PECL TRANSLATOR, DUAL, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a SY100EPT22VKG?
Additional datasheets, footprints and schematics for SY100EPT22VKG are listed on our Part Details page. You can also find images and similar parts to SY100EPT22VKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EPT22VKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT22VKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EPT22VKG fall under?
The SY100EPT22VKG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EPT22VKG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT22VKG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EPT22VKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EPT22VKG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY100EPT22VKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EPT22VKG often in real-time on the comparison pages.
What if I can't find stock of SY100EPT22VKG?
You can fill out our help required form which you can use to request a quote for SY100EPT22VKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.