Status: | Active |
---|---|
Series: | SY100EPT21 |
RoHS: | Compliant |
Guaranteed over the industrial temperature range: –40°C to +85°C |
Pin-for-pin; plug-in replacement to MC100EPT21D/DT |
3.3V power supply |
1.9ns typical propagation delay |
275MHz fMAX (Clock) |
Differential LVPECL inputs |
24mA LVTTL output |
Flow-through pinout |
Q output will default LOW with inputs open |
VBB output |
Available in 8-pin MSOP and SOIC package |
Product Type | Logic Translators |
---|---|
Input | LVPECL |
Output | LVPECL/LVTTL |
Supply Voltage | 3.3 |
Max Freq (GHz) | 0.275 |
Max Prop Delay (ps) | 2500 |
Icc (mA) | 14 |
Max Within Device Skew (ps) | 500 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVTTL |
Output Voltage | 3.3 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
3.3V Differential Lvpecl-To-Lvttl Translator 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip SY100EPT21LZG | Newark Electronics |
SY100EPT21 Series 3.3 V Differential LVPECL-to-LVTTL Translator - SOIC-8 | Future Electronics |
3.3V DIFFERENTIAL LVPECL-TO-LVTTL TRANSLATOR | Avnet America |
3.3V Differential LVPECL-to-LVTTL Translator | Microchip Technology |
Where can I find additional details, specifications and documents for a SY100EPT21LZG?
Additional datasheets, footprints and schematics for SY100EPT21LZG are listed on our Part Details page. You can also find images and similar parts to SY100EPT21LZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EPT21LZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT21LZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT21LZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EPT21LZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EPT21LZG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for SY100EPT21LZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EPT21LZG often in real-time on the comparison pages.
What if I can't find stock of SY100EPT21LZG?
You can fill out our help required form which you can use to request a quote for SY100EPT21LZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.