Status: | Active |
---|---|
Series: | SY100EPT21 |
RoHS: | Compliant |
Guaranteed over the industrial temperature range: –40°C to +85°C |
Pin-for-pin; plug-in replacement to MC100EPT21D/DT |
3.3V power supply |
1.9ns typical propagation delay |
275MHz fMAX (Clock) |
Differential LVPECL inputs |
24mA LVTTL output |
Flow-through pinout |
Q output will default LOW with inputs open |
VBB output |
Available in 8-pin MSOP and SOIC package |
Product Type | Logic Translators |
---|---|
Input | LVPECL |
Output | LVPECL/LVTTL |
Supply Voltage | 3.3 |
Max Freq (GHz) | 0.275 |
Max Prop Delay (ps) | 2500 |
Icc (mA) | 14 |
Max Within Device Skew (ps) | 500 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVTTL |
Output Voltage | 3.3 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3.3V Differential Lvpecl-To-Lvttl Translator 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip SY100EPT21LKG-TR | Newark Electronics |
SY100EPT21 Series 3.3 V Differential LVPECL to LVTTL Translator - MSOP-8 | Future Electronics |
3.3V DIFFERENTIAL LVPECL-TO-LVTTL TRANSLATOR | Avnet America |
3.3V Differential LVPECL-to-LVTTL Translator | Microchip Technology |
Where can I find additional details, specifications and documents for a SY100EPT21LKG-TR?
Additional datasheets, footprints and schematics for SY100EPT21LKG-TR are listed on our Part Details page. You can also find images and similar parts to SY100EPT21LKG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EPT21LKG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT21LKG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EPT21LKG-TR fall under?
The SY100EPT21LKG-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EPT21LKG-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT21LKG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EPT21LKG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EPT21LKG-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for SY100EPT21LKG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EPT21LKG-TR often in real-time on the comparison pages.
What if I can't find stock of SY100EPT21LKG-TR?
You can fill out our help required form which you can use to request a quote for SY100EPT21LKG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.