Status: | Active |
---|---|
Series: | SY100EP57 |
RoHS: | Compliant |
Prices starting from US$1.93
Dual, fully differential 2:1 PECL/ECL multiplexer |
>3GHz fMAX (toggle) |
<220ps rise/fall times |
<520ps propagation delay (D-to-Q) |
Flexible power supply: 3.0V to 5.5V |
Wide operating temperature range: –40°C to +85°C |
VBB reference for AC-coupled and single-ended applications |
100k PECL/ECL compatible logic |
Available in 20-pin TSSOP package |
Product Type | Multiplexers |
---|---|
Description | 4:01 |
Input | PECL/ECL |
Output | PECL/ECL |
Supply Voltage | 3.3V/5V |
Max Freq (GHz) | 3 |
Max Prop Delay (ps) | 520 |
Icc (mA) | 50 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | PECL/ECL |
Output Voltage | 3.3V/5V |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (74) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0765 |
Shipping Weight (kg) | 0.205135 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
3.3V/5V Differential 4:1 Multiplexer | Microchip Technology |
Mux, Single, 4-Ch, Tssop-20 |Microchip SY100EP57VK4G | Newark Electronics |
SY100EP57V Series 3.3 / 5 V PECL/ECL 3 GHz Differential 4:1 Multiplexer TSSOP-20 | Future Electronics |
3.3V/5V DIFFERENTIAL 4:1 MULTIPLEXER | Avnet America |
MUX, SINGLE, 4-CH, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a SY100EP57VK4G?
Additional datasheets, footprints and schematics for SY100EP57VK4G are listed on our Part Details page. You can also find images and similar parts to SY100EP57VK4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EP57VK4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EP57VK4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EP57VK4G fall under?
The SY100EP57VK4G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EP57VK4G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EP57VK4G you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EP57VK4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EP57VK4G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY100EP57VK4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EP57VK4G often in real-time on the comparison pages.
What if I can't find stock of SY100EP57VK4G?
You can fill out our help required form which you can use to request a quote for SY100EP57VK4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.