Status: | Active |
---|---|
Series: | SY100EP11U |
RoHS: | Compliant |
2.5V, 3.3V, and 5V power supply options |
fMAX = >3GHz |
<20ps output-to-output skew |
<200ps tr/tf |
<300ps propagation delay |
Wide temperature range: -40°C to +85°C |
Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:2 |
Input | LVPECL/PECL/ECL |
Output | PECL |
Supply Voltage | 2.5/3.3/5 |
Max Freq (GHz) | 3 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 300 |
Icc (mA) | 30 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | PECL |
Number Of Outputs | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
2.5-5V 1:2 PECL Fanout Buffer | Microchip Technology |
2.5-5V 1:2 Pecl Fanout Buffer 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip SY100EP11UZG-TR | Newark Electronics |
SY100EP11U Series 5.5 V 3 GHz Surface Mount 1:2 PECL Fanout Buffer - SOIC-8 | Future Electronics |
Clock Buffer 2-OUT 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SY100EP11UZG-TR?
Additional datasheets, footprints and schematics for SY100EP11UZG-TR are listed on our Part Details page. You can also find images and similar parts to SY100EP11UZG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EP11UZG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EP11UZG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EP11UZG-TR fall under?
The SY100EP11UZG-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EP11UZG-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EP11UZG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EP11UZG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EP11UZG-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SY100EP11UZG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EP11UZG-TR often in real-time on the comparison pages.
What if I can't find stock of SY100EP11UZG-TR?
You can fill out our help required form which you can use to request a quote for SY100EP11UZG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.