Status: | Active |
---|---|
Series: | SY100EP11U |
RoHS: | Compliant |
2.5V, 3.3V, and 5V power supply options |
fMAX = >3GHz |
<20ps output-to-output skew |
<200ps tr/tf |
<300ps propagation delay |
Wide temperature range: -40°C to +85°C |
Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:2 |
Input | LVPECL/PECL/ECL |
Output | PECL |
Supply Voltage | 2.5/3.3/5 |
Max Freq (GHz) | 3 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 300 |
Icc (mA) | 30 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | PECL |
Number Of Outputs | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
2.5-5V 1:2 PECL Fanout Buffer | Microchip Technology |
2.5-5V 1:2 Pecl Fanout Buffer 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip SY100EP11UZG | Newark Electronics |
SY100EP11U Series 5.5 V 3 GHz Surface Mount 1:2 PECL Fanout Buffer - SOIC-8 | Future Electronics |
2.5-5V 1:2 PECL FANOUT BUFFER | Avnet America |
Where can I find additional details, specifications and documents for a SY100EP11UZG?
Additional datasheets, footprints and schematics for SY100EP11UZG are listed on our Part Details page. You can also find images and similar parts to SY100EP11UZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EP11UZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EP11UZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EP11UZG fall under?
The SY100EP11UZG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EP11UZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EP11UZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EP11UZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EP11UZG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SY100EP11UZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EP11UZG often in real-time on the comparison pages.
What if I can't find stock of SY100EP11UZG?
You can fill out our help required form which you can use to request a quote for SY100EP11UZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.