SY100ELT23ZG More Semiconductors - ICs by Microchip Technology

Status: Active
Series: SY100ELT23
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23 is compatible with positive ECL 100K logic levels.

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
275
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.95
23,405
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.51
275
in stock
Buy Now
Logo for element14
element14
from US$2.87
275
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.34
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

3.0 ns typical propagation delay
<500ps output-to-output skew
Differential PECL inputs
24mA TTL outputs
Flow-through pinouts
Internal 50kOhm pulldown resistors
Available in 8-pin SOIC package

Specifications

Product Type Logic Translators
Input PECL
Output TTL
Supply Voltage 5
Max Freq (GHz) 0.16
Max Data (Gbps) 0
Max Prop Delay (ps) 3500
Icc (mA) 30
Power Supply 0
Max Within Device Skew (ps) 300
OE True
RPE False
FSI False
Input Mux False
Input EQ False
Delay Resolution ps/step 0
Channels Dual
Output Type TTL
Number Of Outputs 0
Output Voltage 2.5
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tube (95)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.075
Shipping Weight (kg) 0.163265
Lead Count 8
Package Type SOIC
Package Width or Size 3.90mm(.150in)
Soldering Composition NiPdAu

Alternative Descriptions

3.3V Dual Differential PECL-to-TTL Translator | Microchip Technology
Differential Pecl Translator, 85Deg C | Newark Electronics
DIFFERENTIAL PECL TRANSLATOR, 85DEG C | element14
SY100ELT23 Series 5.5 V Dual Differential PECL-to-TTL Translator - SOIC-8 | Future Electronics
3.3V DUAL DIFFERENTIAL PECL-TO-TTL TRANSLATOR | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SY100ELT23ZG?

Additional datasheets, footprints and schematics for SY100ELT23ZG are listed on our Part Details page. You can also find images and similar parts to SY100ELT23ZG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SY100ELT23ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100ELT23ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SY100ELT23ZG fall under?

The SY100ELT23ZG is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to SY100ELT23ZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SY100ELT23ZG you can contact the distributor directly for product support, shipping queries etc.

Is the SY100ELT23ZG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for SY100ELT23ZG have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SY100ELT23ZG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SY100ELT23ZG often in real-time on the comparison pages.

What if I can't find stock of SY100ELT23ZG?

You can fill out our help required form which you can use to request a quote for SY100ELT23ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay