Options for Price Comparison
Distributor Statistics for SY100ELT23LZG
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SY100ELT23LZG
Details for SY100ELT23LZG by Microchip Technology
SY100ELT23
SY100ELT23LZG
Buy Directly from Microchip Technology Inc (5172 in stock) $2.0100
3.3V Dual Differential PECL-to-TTL Translator
SY100ELT23LZG image

SY100ELT23LZG by Microchip Technology

3.3V Dual Differential PECL-to-TTL Translator
Features
3.0 ns typical propagation delay
<500ps output-to-output skew
Differential PECL inputs
24mA TTL outputs
Flow-through pinouts
Internal 50kOhm pulldown resistors
Available in 8-pin SOIC package
Description
The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23 is compatible with positive ECL 100K logic levels.

Specifications
Sub Group:
Translators
Product Type:
Logic Translators
Input:
Differential PECL
Output:
TTL
Supply Voltage:
5
Max Freq (GHz):
0.16
Icc (mA):
30
Output Voltage:
2.5V
Max Within Device Skew (ps):
300
OE:
True
Output Type:
TTL
Temperature Range:
-40C to +85C
Alternate Descriptions
Diff PECL-TTL Translator SY100ELT23LZG RS Components
3.3V DUAL DIFFERENTIAL PECL-TO-TTL TRANSLATOR 8 SOIC 3.90MM(.150IN) TUBE Newark Electronics
MCCSY100ELT23LZG Avnet America
3.3V Dual Differential PECL-to-TTL Translator Microchip Technology Inc
SY100ELT23L Series 3.3 V Dual Differential LVPECL-to-LVTTL Translator - SOIC-8 Future Electronics
Details for SY100ELT23LZG by Microchip Technology
SY100ELT23
SY100ELT23LZG
Buy Directly from Microchip Technology Inc (5172 in stock) $2.0100
IC TRANSLATOR LVPECL TO LVTTL SMD
SY100ELT23LZG image

SY100ELT23LZG by Microchip Technology

IC TRANSLATOR LVPECL TO LVTTL SMD
Part Information
SY100ELT23LZG image
RoHS Compliant
Description
The SY10/100ELT23L are dual differential LVPECLto-LVTTL translators with +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8pin SOIC package and the low skew, dual gate design of the ELT23L makes it ideal for applications which require the translation of a clock and a data signal. The ELT23L is available in both ECL standards: the 10ELT is compatible with positive ECL 10H logic levels, while the 100ELT is compatible with positive ECL 100K logic levels.
Specifications
No. of Inputs:
2
Output Current:
24mA
Propagation Delay:
2ns
No. of Pins:
8Pins
Logic Case Style:
SOIC
Supply Voltage Min:
3.135V
Supply Voltage Max:
3.465V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Logic Type:
Level Translator
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (15-Jan-2018)
Base Number:
100
Fall Time tf:
1ns
Logic Function Number:
23
Logic IC Base Number:
100
Logic IC Function:
Pecl-To-TTL Translators
Operating Temperature Range:
-40°C to +85°C
Rise Time:
1ns
Supply Current:
30mA
Supply Voltage:
3.3V
Supply Voltage Range:
3.135V to 3.465V
Termination Type:
Surface Mount Device
Translator Type:
LVPECL-to-LVTTL
Alternate Descriptions
Diff PECL-TTL Translator SY100ELT23LZG RS Components
3.3V DUAL DIFFERENTIAL PECL-TO-TTL TRANSLATOR 8 SOIC 3.90MM(.150IN) TUBE Newark Electronics
MCCSY100ELT23LZG Avnet America
3.3V Dual Differential PECL-to-TTL Translator Microchip Technology Inc
SY100ELT23L Series 3.3 V Dual Differential LVPECL-to-LVTTL Translator - SOIC-8 Future Electronics