Status: | Active |
---|---|
Series: | SY100ELT21L |
RoHS: | Compliant |
Prices starting from US$1.19
3.3V power supply |
2.0ns typical propagation delay |
Low power |
Differential LVPECL inputs |
24mA TTL outputs |
Flow-through pinouts |
Available in 8-pin SOIC package |
Product Type | Logic Translators |
---|---|
Input | LVPECL |
Supply Voltage | 3.3 |
Max Freq (GHz) | 0.15 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 2500 |
Icc (mA) | 30 |
Power Supply | 0 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | Single |
Output Type | LVTTL |
Number Of Outputs | 0 |
Output Voltage | 2.5/3.3 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
Data Sheets |
---|
SY100ELT21L Data Sheet |
Application Notes |
---|
Power Supply Noise Rejection - Clock Buffers |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Differential PECL-to-TTL Translator | Microchip Technology |
Level Translator, Single, Wsoic-8 |Microchip SY100ELT21LZG | Newark Electronics |
SY100ELT21L Series 275 MHz Differential PECL-TO-TTL Translator - SOIC-8 | Future Electronics |
Level Translator LVPECL to LVTTL 8-Pin SOIC | Avnet America |
LEVEL TRANSLATOR, SINGLE, WSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a SY100ELT21LZG?
Additional datasheets, footprints and schematics for SY100ELT21LZG are listed on our Part Details page. You can also find images and similar parts to SY100ELT21LZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100ELT21LZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100ELT21LZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100ELT21LZG fall under?
The SY100ELT21LZG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100ELT21LZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100ELT21LZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100ELT21LZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100ELT21LZG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY100ELT21LZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100ELT21LZG often in real-time on the comparison pages.
What if I can't find stock of SY100ELT21LZG?
You can fill out our help required form which you can use to request a quote for SY100ELT21LZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.