Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3.3V and 5V power supply options |
70fsRMS typical additive phase jitter |
Typical 30ps output-to-output skew |
Max. 50ps output-to-output skew |
Synchronous enable/disable |
Multiplexed clock input |
75KΩ internal input pull-down resistors |
Available in 20-pin SOIC package |
Sub Group | Fanout |
---|---|
Product Type | Fanout & Buffer and Drivers |
Input | PECL |
Output | PECL |
Supply Voltage | 3.3/5V |
Max Freq (GHz) | 0.75 |
Max Prop Delay (ps) | <880 |
Icc (mA) | 32 |
Max Within Device Skew (ps) | <50 |
OE | True |
Input Mux | True |
Temperature Range | -40C to +85C |
Clock Distribution, 750Mhz, Nsoic-20 |Microchip SY100EL14VZG | Newark Electronics |
SY100EL14V Series 5 / 3.3 V SMT 1:5 Clock Distribution Chip - SOIC-20 | Future Electronics |
3.3V/5V 1:5 CLOCK DISTRIBUTION | Avnet America |
CLOCK DISTRIBUTION, 750MHZ, NSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a SY100EL14VZG?
Additional datasheets, footprints and schematics for SY100EL14VZG are listed on our Part Details page. You can also find images and similar parts to SY100EL14VZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EL14VZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EL14VZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EL14VZG fall under?
The SY100EL14VZG is listed under SY100EL14V.
Can I view similar or alternative parts?
You can view similar parts to SY100EL14VZG when available in the SY100EL14V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EL14VZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EL14VZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SY100EL14VZG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY100EL14VZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EL14VZG often in real-time on the comparison pages.
What if I can't find stock of SY100EL14VZG?
You can fill out our help required form which you can use to request a quote for SY100EL14VZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.