Status: | Unknown |
---|---|
Series: | SXP Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 500V |
Product Range | SXP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 19.8mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | -55°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 1µF, 500V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 1 - F, - 10%, X7R, 500 V Rohs Compliant: No |Kyocera Avx SXP47C105KAA | Newark Electronics |
Where can I find additional details, specifications and documents for a SXP47C105KAA?
Additional datasheets, footprints and schematics for SXP47C105KAA are listed on our Part Details page. You can also find images and similar parts to SXP47C105KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXP47C105KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXP47C105KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXP47C105KAA fall under?
The SXP47C105KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SXP47C105KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXP47C105KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SXP47C105KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXP47C105KAA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SXP47C105KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXP47C105KAA often in real-time on the comparison pages.
What if I can't find stock of SXP47C105KAA?
You can fill out our help required form which you can use to request a quote for SXP47C105KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.