Status: | Unknown |
---|---|
Series: | SXP Series |
RoHS: | Unknown |
Prices starting from US$28.18
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$28.18
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Product Range | SXP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 10.2mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a SXP35C335KAA?
Additional datasheets, footprints and schematics for SXP35C335KAA are listed on our Part Details page. You can also find images and similar parts to SXP35C335KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXP35C335KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXP35C335KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXP35C335KAA fall under?
The SXP35C335KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SXP35C335KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXP35C335KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SXP35C335KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXP35C335KAA have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for SXP35C335KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXP35C335KAA often in real-time on the comparison pages.
What if I can't find stock of SXP35C335KAA?
You can fill out our help required form which you can use to request a quote for SXP35C335KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.