Status: | Unknown |
---|---|
Series: | SXP Series |
RoHS: | Unknown |
Prices starting from US$34.73
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$34.73
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 500V |
Product Range | SXP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a SXP27C224KAA?
Additional datasheets, footprints and schematics for SXP27C224KAA are listed on our Part Details page. You can also find images and similar parts to SXP27C224KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXP27C224KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXP27C224KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXP27C224KAA fall under?
The SXP27C224KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SXP27C224KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXP27C224KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SXP27C224KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXP27C224KAA have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for SXP27C224KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXP27C224KAA often in real-time on the comparison pages.
What if I can't find stock of SXP27C224KAA?
You can fill out our help required form which you can use to request a quote for SXP27C224KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.