Status: | Unknown |
---|---|
Series: | SWK 12 Series |
RoHS: | Unknown |
Product Range | SWK 12 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Switch Terminals | Screw |
Contact Current Max | 5A |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 24V |
Keyswitch | RS |
Switch, Key Operated, Spst, 5A, 115V | Newark Electronics |
Where can I find additional details, specifications and documents for a SWK12F315?
Additional datasheets, footprints and schematics for SWK12F315 are listed on our Part Details page. You can also find images and similar parts to SWK12F315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWK12F315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWK12F315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWK12F315 fall under?
The SWK12F315 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SWK12F315 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWK12F315 you can contact the distributor directly for product support, shipping queries etc.
Is the SWK12F315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWK12F315 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for SWK12F315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWK12F315 often in real-time on the comparison pages.
What if I can't find stock of SWK12F315?
You can fill out our help required form which you can use to request a quote for SWK12F315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.