Status: | Unknown |
---|---|
Series: | SWK 12 Series |
RoHS: | Unknown |
Prices starting from US$60.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.54
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$60.19
|
271
in stock
|
Buy Now | |
element14
from US$72.27
|
271
in stock
|
Buy Now | |
RS Americas
from US$88.85
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$77.78
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$80.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$65.20
|
-
|
Buy Now |
Product Range | SWK 12 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Switch Terminals | Screw |
Contact Current Max | 5A |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 24V |
Switch, Key Operated, Spst, 5A, 115V | Newark Electronics |
SWITCH, KEY OPERATED, SPST, 5A, 115V | element14 |
Keyswitch, 0.760 in. L x 0.698 in. W, 115 VAC @ 5 A/ 24 VDC @15 A, 1, SPST | TE Connectivity SWK121F315 | RS Americas |
Keylock Switches SPST 2POS ON-OFF KEYLOCK SWITCH | Rapid Electronics |
Switch Key Lock ON OFF SPST 90° Flat Key 15A 115VAC 24VDC Screw Panel Mount/Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a SWK121F315?
Additional datasheets, footprints and schematics for SWK121F315 are listed on our Part Details page. You can also find images and similar parts to SWK121F315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWK121F315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWK121F315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWK121F315 fall under?
The SWK121F315 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SWK121F315 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWK121F315 you can contact the distributor directly for product support, shipping queries etc.
Is the SWK121F315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWK121F315 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for SWK121F315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWK121F315 often in real-time on the comparison pages.
What if I can't find stock of SWK121F315?
You can fill out our help required form which you can use to request a quote for SWK121F315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.