Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
No. of Contacts | 2 Contact, 2Contacts |
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
SVHC | No SVHC (07-Jul-2017) |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a SVP563S-2?
Additional datasheets, footprints and schematics for SVP563S-2 are listed on our Part Details page. You can also find images and similar parts to SVP563S-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVP563S-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVP563S-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVP563S-2 fall under?
The SVP563S-2 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVP563S-2 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVP563S-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SVP563S-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVP563S-2 have stock available?
There is no stock from authorised distributors for SVP563S-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVP563S-2 often in real-time on the comparison pages.
What if I can't find stock of SVP563S-2?
You can fill out our help required form which you can use to request a quote for SVP563S-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.