Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver |
Connector Colour | Natural |
Contact Termination | Solder |
External Width | 25.5mm |
Length | 33mm |
Pin Size | 2.4mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Connector Colour | Black |
RoHS Compliant | Yes |
Connector, Xlr, Jack, 3 Position | Newark Electronics |
SOCKET, XLR, 3WAY, PANEL, EARTH TERMINAL | element14 |
Where can I find additional details, specifications and documents for a SVP561N?
Additional datasheets, footprints and schematics for SVP561N are listed on our Part Details page. You can also find images and similar parts to SVP561N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVP561N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVP561N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVP561N fall under?
The SVP561N is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVP561N when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVP561N you can contact the distributor directly for product support, shipping queries etc.
Is the SVP561N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVP561N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SVP561N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVP561N often in real-time on the comparison pages.
What if I can't find stock of SVP561N?
You can fill out our help required form which you can use to request a quote for SVP561N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.