Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver |
Connector Colour | Natural |
Contact Termination | Solder |
Length | 38mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Colour | Natural |
RoHS Compliant | Yes |
SOCKET, XLR, 3WAY, PANEL | Farnell |
Connector, Xlr, Jack, 3 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a SVP561?
Additional datasheets, footprints and schematics for SVP561 are listed on our Part Details page. You can also find images and similar parts to SVP561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVP561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVP561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVP561 fall under?
The SVP561 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVP561 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVP561 you can contact the distributor directly for product support, shipping queries etc.
Is the SVP561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVP561 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SVP561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVP561 often in real-time on the comparison pages.
What if I can't find stock of SVP561?
You can fill out our help required form which you can use to request a quote for SVP561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.