Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 5.6mm |
Colour | Silver |
Connector Colour | Natural |
Contact Termination | Solder |
Length | 80mm |
Pin Size | 2.7mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Natural |
RoHS Compliant | Yes |
Connector, Xlr, Jack, 3 Position | Newark Electronics |
SOCKET, XLR, 3WAY | Farnell |
Where can I find additional details, specifications and documents for a SVP556H?
Additional datasheets, footprints and schematics for SVP556H are listed on our Part Details page. You can also find images and similar parts to SVP556H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVP556H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVP556H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVP556H fall under?
The SVP556H is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVP556H when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVP556H you can contact the distributor directly for product support, shipping queries etc.
Is the SVP556H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVP556H have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SVP556H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVP556H often in real-time on the comparison pages.
What if I can't find stock of SVP556H?
You can fill out our help required form which you can use to request a quote for SVP556H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.