Status: | Unknown |
---|---|
Series: | SVE Series |
RoHS: | Unknown |
Product Range | SVE Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Vinyl |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Fork/Spade Tongue Terminal, Sve Series, 10, M5, 12 Awg, 10 Awg, 6 Mm Rohs Compliant: Yes |Multicomp Pro SVE5-5 | Newark Electronics |
CRIMP TERMINAL, FORK, 5MM, YELLOW, PK100 | element14 |
Where can I find additional details, specifications and documents for a SVE5-5?
Additional datasheets, footprints and schematics for SVE5-5 are listed on our Part Details page. You can also find images and similar parts to SVE5-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVE5-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVE5-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVE5-5 fall under?
The SVE5-5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SVE5-5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVE5-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SVE5-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVE5-5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SVE5-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVE5-5 often in real-time on the comparison pages.
What if I can't find stock of SVE5-5?
You can fill out our help required form which you can use to request a quote for SVE5-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.