Status: | Unknown |
---|---|
Series: | SVE Series |
RoHS: | Unknown |
Product Range | SVE Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5, 5 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SVE Series |
RoHS: | Compliant |
Product Range | SVE Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Vinyl |
Voltage AC | 415V |
RoHS Compliant | Yes |
CRIMP TERMINAL, FORK, 3.2MM, BLUE, PK100 | element14 |
Terminal, Spade/Fork, 3.2Mm, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a SVE2-3.2?
Additional datasheets, footprints and schematics for SVE2-3.2 are listed on our Part Details page. You can also find images and similar parts to SVE2-3.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVE2-3.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVE2-3.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVE2-3.2 fall under?
The SVE2-3.2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SVE2-3.2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVE2-3.2 you can contact the distributor directly for product support, shipping queries etc.
Is the SVE2-3.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVE2-3.2 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SVE2-3.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVE2-3.2 often in real-time on the comparison pages.
What if I can't find stock of SVE2-3.2?
You can fill out our help required form which you can use to request a quote for SVE2-3.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.