Status: | Active |
---|---|
Series: | NVD2955 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Avnet Silica
-
|
147,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Avalanche Energy Specified |
IDSS and VDS(on) Specified at Elevated Temperature |
Designed for Low Voltage, High Speed Switching Applications and to Withstand High Energy in the Avalanche and Commutation Modes |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
Low Voltage and High Speed Switching Applications in power supplies, converters, and power motor controls. |
Description | NVD2955, Power MOSFET |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -4 |
ID Max (A) | 12 |
PD Max (W) | 55 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 500 |
Package Type | DPAK-3 |
Trans MOSFET P-CH 60V 12A 3-Pin DPAK T/R | Avnet Silica |
Pfet Dpak 60V 12A 180Mo/Reel Rohs Compliant: Yes |Onsemi SVD2955T4G | Newark Electronics |
60V, 12A, 180 mOhm, Single P-Channel, DPAK. | Future Electronics |
MOSFET, P-CH, -60V, -12A, TO-251 | element14 |
Where can I find additional details, specifications and documents for a SVD2955T4G?
Additional datasheets, footprints and schematics for SVD2955T4G are listed on our Part Details page. You can also find images and similar parts to SVD2955T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVD2955T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVD2955T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVD2955T4G fall under?
The SVD2955T4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to SVD2955T4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVD2955T4G you can contact the distributor directly for product support, shipping queries etc.
Is the SVD2955T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SVD2955T4G have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SVD2955T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVD2955T4G often in real-time on the comparison pages.
What if I can't find stock of SVD2955T4G?
You can fill out our help required form which you can use to request a quote for SVD2955T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.